27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
TVS DIODE 17.1VWM 27.7VC DO214AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJP4KE20A-TPMSDKR-ND | SMAJP4KE20A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMAJ) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 27.7 volts | 27.7 volts |