Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6C02T-100H/Q8B

Description
Win Source Part Number: 1342777-MCP6C02T-100 H/Q8B Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 6,000 Amplifier Type: Current Sense Gain Bandwidth Product: 500 kHz Current - Input Bias: 170 µA Voltage - Input Offset: 1.5 µV Current - Supply: 490µA Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (3x3) Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: MCP6C02 Voltage - Supply Span (Min): 2 V Voltage - Supply Span (Max): 5.5 V
Request a Quote
Description
Win Source Part Number: 1342777-MCP6C02T-100 H/Q8B Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 6,000 Amplifier Type: Current Sense Gain Bandwidth Product: 500 kHz Current - Input Bias: 170 µA Voltage - Input Offset: 1.5 µV Current - Supply: 490µA Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (3x3) Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: MCP6C02 Voltage - Supply Span (Min): 2 V Voltage - Supply Span (Max): 5.5 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP6C02 is a high-side current sense amplifier designed for applications requiring precise current measurement. It operates within a common-mode input voltage range of +3V to +65V and supports both unidirectional and bidirectional configurations. The device features preset gains of 20, 50, and 100 V/V, making it versatile for various applications. It has a low input offset voltage of ±1.65 OºV (typical) and high common-mode rejection ratio (CMRR) of 154 dB (typical), ensuring accurate performance in noisy environments. The MCP6C02 is powered by a supply voltage ranging from 2.0V to 5.5V and has a typical supply current of 490 OºA. It is specified for an extended temperature range of -40°C to +125°C, making it suitable for industrial applications. The device is housed in a compact SOT-23 package, facilitating integration into space-constrained designs. Typical applications include motor control, analog level shifting, and battery monitoring.

Datasheet Summary
Powered by GS/AI

The MCP6C02 is a high-side current sense amplifier designed for applications requiring precise current measurement. It operates within a common-mode input voltage range of +3V to +65V and supports both unidirectional and bidirectional configurations. The device features preset gains of 20, 50, and 100 V/V, making it versatile for various applications. It has a low input offset voltage of ±1.65 OºV (typical) and high common-mode rejection ratio (CMRR) of 154 dB (typical), ensuring accurate performance in noisy environments. The MCP6C02 is powered by a supply voltage ranging from 2.0V to 5.5V and has a typical supply current of 490 OºA. It is specified for an extended temperature range of -40°C to +125°C, making it suitable for industrial applications. The device is housed in a compact SOT-23 package, facilitating integration into space-constrained designs. Typical applications include motor control, analog level shifting, and battery monitoring.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1342777-MCP6C02T-100H/Q8B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1342777-MCP6C02T-100H/Q8B
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1342777-MCP6C02T-100H/Q8B
Win Source Part Number: 1342777-MCP6C02T-100 H/Q8B Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 6,000 Amplifier Type: Current Sense Gain Bandwidth Product: 500 kHz Current - Input Bias: 170 µA Voltage - Input Offset: 1.5 µV Current - Supply: 490µA Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (3x3) Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: MCP6C02 Voltage - Supply Span (Min): 2 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1342777-MCP6C02T-100H/Q8B
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 6,000
Amplifier Type: Current Sense
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 170 µA
Voltage - Input Offset: 1.5 µV
Current - Supply: 490µA
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VDFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6C02
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-MCP6C02T-100H/Q8B
Operational Amplifier IC 687-MCP6C02T-100H/Q8B
IC CURRENT SENSE 1 CIRCUIT 8VDFN Product overview: MCP6C02T-100H/Q8B from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6C02T-100H/Q8 B can be used for catalog matching and distributor lookup.

IC CURRENT SENSE 1 CIRCUIT 8VDFN Product overview: MCP6C02T-100H/Q8B from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6C02T-100H/Q8B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6C02T-100H/Q8BTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6C02T-100H/Q8BTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6C02T-100H/Q8BTR-ND
Current Sense Amplifier 1 Circuit 8-VDFN (3x3)

Current Sense Amplifier 1 Circuit 8-VDFN (3x3)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6C02T-100H/Q8B - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6C02T-100H/Q8B
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6C02T-100H/Q8B
IC CURRENT SENSE 1 CIRCUIT 8VDFN

IC CURRENT SENSE 1 CIRCUIT 8VDFN

Supplier's Site Datasheet
Curr Sense Amplifier, -40 To 125Deg C Rohs Compliant Microchip - 34AH1026 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Amplifier, -40 To 125Deg C Rohs Compliant Microchip
34AH1026
Curr Sense Amplifier, -40 To 125Deg C Rohs Compliant Microchip 34AH1026
CURR SENSE AMPLIFIER, -40 TO 125DEG C ROHS COMPLIANT: YES

CURR SENSE AMPLIFIER, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6C02T-100H/Q8B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6C02T-100H/Q8B
Instrumentation, OP Amps, Buffer Amps MCP6C02T-100H/Q8B
Current Sense Amplifier 1 Circuit 8-VDFN (3x3)

Current Sense Amplifier 1 Circuit 8-VDFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6C02T-100H/Q8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6C02T-100H/Q8B
Integrated Circuits (ICs) - Linear - Amplifiers MCP6C02T-100H/Q8B
IC CURRENT SENSE 1 CIRCUIT 8VDFN

IC CURRENT SENSE 1 CIRCUIT 8VDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 1342777-MCP6C02T-100H/Q8B 687-MCP6C02T-100H/Q8B MCP6C02T-100H/Q8BTR-ND MCP6C02T-100H/Q8B 34AH1026 MCP6C02T-100H/Q8B MCP6C02T-100H/Q8B
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Curr Sense Amplifier, -40 To 125Deg C Rohs Compliant Microchip Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 0.4900 milliamps 0.4900 milliamps 0.4900 milliamps 0.4900 milliamps
VOS 0.0015 millivolts 0.0015 millivolts
IBIAS 170 µA 170 µA
GBW 0.5000 MHz 0.5000 MHz
Bandwidth 0.5000 MHz 0.5000 MHz
Unlock Full Specs
to access all available technical data