Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
Win Source Part Number: 1341546-MCP6C02T-050
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 6,000
Amplifier Type: Current Sense
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 170 µA
Voltage - Input Offset: 1.65 µV
Current - Supply: 490µA
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VDFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6C02
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V
IC CURRENT SENSE 1 CIRCUIT 8VDFN Product overview: MCP6C02T-050H/Q8B from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6C02T-050H/Q8
CURR SENSE AMPLIFIER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC CURRENT SENSE 1 CIRCUIT 8VDFN
IC CURRENT SENSE 1 CIRCUIT 8VDFN
IC CURRENT SENSE 1 CIRCUIT 8VDFN
Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6C02T-050H/Q8BTR-ND | 1341546-MCP6C02T-050H/Q8B | 687-MCP6C02T-050H/Q8B | 34AH1025 | MCP6C02T-050H/Q8B | MCP6C02T-050H/Q8B | MCP6C02T-050H/Q8B | MCP6C02T-050H/Q8B |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Curr Sense Amplifier, -40 To 125Deg C Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4900 milliamps | 0.4900 milliamps | 0.4900 milliamps | 0.4900 milliamps | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | Tape & Reel (TR) | -40degC ~ 150degC (TA) | Surface Mount, Wettable Flank | 8-VDFN Exposed Pad | ||
| Number of Pins | 8 | 8 | ||||||
| VOS | 0.0016 millivolts | 0.0016 millivolts | 0.0016 millivolts |