Current Sense Amplifier 1 Circuit SOT-23-6
Current Sense Amplifier 1 Circuit SOT-23-6
Current Sense Amplifier 1 Circuit SOT-23-6
IC CURR SENSE 1 CIRCUIT SOT23-6 Product overview: MCP6C02T-050E/CHY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6C02T-050E/CH
Win Source Part Number: 1341544-MCP6C02T-050
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Amplifier Type: Current Sense
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 170 µA
Voltage - Input Offset: 1.65 µV
Current - Supply: 490µA
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6C02
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V
IC CURR SENSE 1 CIRCUIT SOT23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
CURR SENSE AMP, 500KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:170µA; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz RoHS Compliant: Yes
CURR SENSE AMP, 500KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:170µA; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; RoHS Compliant: Yes
Current Sense Amplifier 1 Circuit SOT-23-6
Operational Amplifiers - Op Amps Zero-Drift, High-Side Current Sense Amplifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6C02T-050E/CHYCT-ND | 687-MCP6C02T-050E/CHY | 1341544-MCP6C02T-050E/CHY | MCP6C02T-050E/CHY | MCP6C02T-050E/CHY | MCP6C02T-050E/CHY | 84AC6438 | MCP6C02T-050E/CHY | MCP6C02T-050E/CHY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Curr Sense Amp, 500Khz, -40 To 125Deg C; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Source Current (IS) | 0.4900 milliamps | 0.4900 milliamps | 0.4900 milliamps | 0.4900 milliamps | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SOT-23-6 | Tape & Reel (TR) | SOT-23-6 | Surface Mount | Surface Mount | SOT; SOT23; SOT-23-6 | |||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 volts | 2 volts |