onsemi 26V Operational Amplifier IC NCS199A3RSQT2G

Description
Current-Shunt Monitors, 26V, Voltage Output, Bidirectional, Zero-Drift, Low- or High- Side Current Sensing 200 Gain, 26V Current Sense Amplifier, 3000-REEL Product overview: NCS199A3RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS199A3RSQT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current-Shunt Monitors, 26V, Voltage Output, Bidirectional, Zero-Drift, Low- or High- Side Current Sensing 200 Gain, 26V Current Sense Amplifier, 3000-REEL Product overview: NCS199A3RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS199A3RSQT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26V Operational Amplifier IC - 687-NCS199A3RSQT2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26V Operational Amplifier IC
687-NCS199A3RSQT2G
26V Operational Amplifier IC 687-NCS199A3RSQT2G
Current-Shunt Monitors, 26V, Voltage Output, Bidirectional, Zero-Drift, Low- or High- Side Current Sensing 200 Gain, 26V Current Sense Amplifier, 3000-REEL Product overview: NCS199A3RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS199A3RSQT2G can be used for catalog matching and distributor lookup.

Current-Shunt Monitors, 26V, Voltage Output, Bidirectional, Zero-Drift, Low- or High- Side Current Sensing 200 Gain, 26V Current Sense Amplifier, 3000-REEL Product overview: NCS199A3RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS199A3RSQT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS199A3RSQT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS199A3RSQT2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS199A3RSQT2GOSDKR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS199A3RSQT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS199A3RSQT2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS199A3RSQT2GOSTR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS199A3RSQT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS199A3RSQT2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS199A3RSQT2GOSCT-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
 - NCS199A3RSQT2G - Rochester Electronics
Newburyport, MA, United States
Current-Shunt Monitors, 26V, Voltage Output, Bidirectional, Zero-Drift, Low- or High- Side Current Sensing 200 Gain, 26V Current Sense Amplifier

Current-Shunt Monitors, 26V, Voltage Output, Bidirectional, Zero-Drift, Low- or High- Side Current Sensing 200 Gain, 26V Current Sense Amplifier

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 978004-NCS199A3RSQT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
978004-NCS199A3RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 978004-NCS199A3RSQT2G
Win Source Part Number: 978004-NCS199A3RSQT2 G Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 40 kHz Amplifier Type: Current Sense Slew Rate: 1V/µs Current - Input Bias: 39 µA Voltage - Input Offset: 5 µV Current - Supply: 40µA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: NCS199A3RSQT2G-ND,NC S199A3RSQT2GOSTR,NCS 199A3RSQT2GOSCT,NCS1 99A3RSQT2GOSDKR Base Product Number: NCS199 Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 26 V

Win Source Part Number: 978004-NCS199A3RSQT2G
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 40 kHz
Amplifier Type: Current Sense
Slew Rate: 1V/µs
Current - Input Bias: 39 µA
Voltage - Input Offset: 5 µV
Current - Supply: 40µA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: NCS199A3RSQT2G-ND,NCS199A3RSQT2GOSTR,NCS199A3RSQT2GOSCT,NCS199A3RSQT2GOSDKR
Base Product Number: NCS199
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 26 V

Buy Now Datasheet
Current Sensing Amplifiers - 1858847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1858847
Current Sensing Amplifiers 1858847
ON Semiconductor, NCS199A3RSQT2G

ON Semiconductor, NCS199A3RSQT2G

Supplier's Site
Current Sensing Amplifiers - 1858085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1858085
Current Sensing Amplifiers 1858085
ON Semiconductor, NCS199A3RSQT2G

ON Semiconductor, NCS199A3RSQT2G

Supplier's Site
Current Sensing Amplifiers - 1858847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1858847P
Current Sensing Amplifiers 1858847P
ON Semiconductor, NCS199A3RSQT2G

ON Semiconductor, NCS199A3RSQT2G

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS199A3RSQT2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS199A3RSQT2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS199A3RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS199A3RSQT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS199A3RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS199A3RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS199A3RSQT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS199A3RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS199A3RSQT2G
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Curr Sense Amp, 40Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi - 84AC7242 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Amp, 40Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi
84AC7242
Curr Sense Amp, 40Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi 84AC7242
CURR SENSE AMP, 40KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:40kHz; Supply RoHS Compliant: Yes

CURR SENSE AMP, 40KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:40kHz; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS199A3RSQT2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS199A3RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS199A3RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-NCS199A3RSQT2G NCS199A3RSQT2GOSDKR-ND NCS199A3RSQT2G 978004-NCS199A3RSQT2G 1858847 1858847P NCS199A3RSQT2G NCS199A3RSQT2G NCS199A3RSQT2G 84AC7242 NCS199A3RSQT2G
Product Name 26V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Current Sensing Amplifiers Current Sensing Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Curr Sense Amp, 40Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.2 to ? volts 2.2 volts 2.2 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Source Current (IS) 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps
Slew Rate 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs 1 V/µs
Unlock Full Specs
to access all available technical data