onsemi Automotive 26V Operational Amplifier IC NCV210RSQT2G

Description
SP Amp Current Sense Amp Single R-R O/P 26V Automotive 6-Pin SC-88 T/R Product overview: NCV210RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV210RSQT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SP Amp Current Sense Amp Single R-R O/P 26V Automotive 6-Pin SC-88 T/R Product overview: NCV210RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV210RSQT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 26V Operational Amplifier IC
687-NCV210RSQT2G
Automotive 26V Operational Amplifier IC 687-NCV210RSQT2G
SP Amp Current Sense Amp Single R-R O/P 26V Automotive 6-Pin SC-88 T/R Product overview: NCV210RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV210RSQT2G can be used for catalog matching and distributor lookup.

SP Amp Current Sense Amp Single R-R O/P 26V Automotive 6-Pin SC-88 T/R Product overview: NCV210RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV210RSQT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV210RSQT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV210RSQT2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCV210RSQT2GOSTR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV210RSQT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV210RSQT2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCV210RSQT2GOSCT-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV210RSQT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV210RSQT2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCV210RSQT2GOSDKR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1053731-NCV210RSQT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1053731-NCV210RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1053731-NCV210RSQT2G
Win Source Part Number: 1053731-NCV210RSQT2G Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100, Zero-Drift Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 40 kHz Amplifier Type: Current Sense Slew Rate: 1V/µs Current - Input Bias: 39 µA Voltage - Input Offset: 0.55 µV Current - Supply: 40µA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): INA210BQDCKRQ1; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: 2156-NCV210RSQT2G-OS ,NCV210RSQT2GOSTR,NC V210RSQT2GOSCT,NCV21 0RSQT2G-ND,NCV210RSQ T2GOSDKR,ONSONSNCV21 0RSQT2G Base Product Number: NCV210 Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 26 V

Win Source Part Number: 1053731-NCV210RSQT2G
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100, Zero-Drift
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 40 kHz
Amplifier Type: Current Sense
Slew Rate: 1V/µs
Current - Input Bias: 39 µA
Voltage - Input Offset: 0.55 µV
Current - Supply: 40µA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): INA210BQDCKRQ1;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: 2156-NCV210RSQT2G-OS,NCV210RSQT2GOSTR,NCV210RSQT2GOSCT,NCV210RSQT2G-ND,NCV210RSQT2GOSDKR,ONSONSNCV210RSQT2G
Base Product Number: NCV210
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 26 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV210RSQT2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV210RSQT2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV210RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet
Curr Sense Amp, 40Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi - 84AC7252 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Amp, 40Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi
84AC7252
Curr Sense Amp, 40Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi 84AC7252
CURR SENSE AMP, 40KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:40kHz; Supply RoHS Compliant: Yes

CURR SENSE AMP, 40KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:40kHz; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV210RSQT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV210RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV210RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
NCV210RSQT2G
Current Sense Amplifiers NCV210RSQT2G
Current Sense Amplifiers CURRENT SENSE AMPLIFIER 26V

Current Sense Amplifiers CURRENT SENSE AMPLIFIER 26V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV210RSQT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV210RSQT2G
Instrumentation, OP Amps, Buffer Amps NCV210RSQT2G
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-NCV210RSQT2G NCV210RSQT2GOSTR-ND 1053731-NCV210RSQT2G NCV210RSQT2G 84AC7252 NCV210RSQT2G NCV210RSQT2G NCV210RSQT2G
Product Name Automotive 26V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Curr Sense Amp, 40Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi Integrated Circuits (ICs) - Linear - Amplifiers Current Sense Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.2 to ? volts 26 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Source Current (IS) 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps
Slew Rate 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs
Unlock Full Specs
to access all available technical data