Win Source Part Number: 1357432-MCP6D11T-E/M
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: MCP6D11
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1.4mA
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 25V/µs
Gain Bandwidth Product: 90 MHz
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC CURRENT SENSE 1 CIRCUIT 8MSOP Product overview: MCP6D11T-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6D11T-E/MS can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Current Sense Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Current Sense Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Current Sense Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Differential Amplifiers 8 MSOP 3x3mm T/R
IC CURRENT SENSE 1 CIRCUIT 8MSOP
IC CURRENT SENSE 1 CIRCUIT 8MSOP
DIFF AMP, 90MHZ, -40 TO 125DEG C; No. of Amplifiers:1Amplifie
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1357432-MCP6D11T-E/MS | 687-MCP6D11T-E/MS | MCP6D11T-E/MSDKR-ND | MCP6D11T-E/MS | MCP6D11T-E/MS | MCP6D11T-E/MS | MCP6D11T-E/MS | MCP6D11T-E/MS | 03AJ1983 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Diff Amp, 90Mhz, -40 To 125Deg C; No. Of Amplifiers Microchip |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |||||
| GBW | 90 MHz | 90 MHz | 90 MHz | ||||||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | 25 V/µs | 25 V/µs | |||
| Bandwidth | 90 MHz | 90 MHz | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |