Amplifier Circuit
IC OP AMP 2CH 8-MSOP
IC OP AMP 2CH 8-MSOP
Manufacturer: onsemi
Category: Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) \Cut Tape (CT)
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 100 µA
Voltage - Input Offset: 100 µV
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
DOUBLE CURRENT SENSE AMPLIFIER G Product overview: NCS21674DMG100R2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS21674DMG100R2
Current Sense Amplifier 2 Circuit 8-MSOP
CURRENT SENSE AMP, 150KHZ, MICRO8 ROHS COMPLIANT: YES
DOUBLE CURRENT SENSE AMPLIFIER G
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 488-NCS21674DMG100R2GTR-ND | 687-NCS21674DMG100R2G | NCS21674DMG100R2G | 32AK9459 | NCS21674DMG100R2G | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Current Sense Amp, 150Khz, Micro8 Rohs Compliant Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.1950 milliamps | 0.1950 milliamps | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Tape & Reel (TR) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |
| VOS | 0.1000 millivolts | 0.1000 millivolts |