The NCS210RMUTAG is a current shunt monitor designed for voltage output with a bidirectional zero-drift architecture. It can measure voltage across shunts at common-mode voltages ranging from -0.3 V to 26 V, independent of the supply voltage. This device operates with a supply voltage between +2.2 V and +26 V and has a low supply current consumption of 40 µA typical, with a maximum of 80 µA. The NCS210RMUTAG features a low offset voltage of ±35 µV maximum and a low offset drift of 0.5 µV/°C, making it suitable for precise current sensing applications. It is specified for an extended operating temperature range of -40°C to +125°C and is available in a compact UQFN10 package. Typical applications include high-side and low-side current sensing in automotive, telecom, power management, and battery charging systems. Engineers considering this product will find it beneficial for applications requiring accurate current measurement with minimal voltage drop across the shunt.
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
Current Sense Amplifiers Currnet Sense Amp 26V G=200
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
CURRENT SENSE AMPLIFIER, 40KHZ, UQFN-10; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:UQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:40kHz; SupplyRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | NCS210RMUTAGOSDKR-ND | NCS210RMUTAG | NCS210RMUTAG | NCS210RMUTAG | NCS210RMUTAG | NCS210RMUTAG | 62AC7328 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier, 40Khz, Uqfn-10; No. Of Amplifiers Onsemi |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0400 milliamps | 0.0400 milliamps | 0.0400 milliamps | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 10-UFQFN | Surface Mount | -40degC ~ 125degC | 10-UFQFN |