onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS199A2RSQT2G NCS199A2RSQT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928954-NCS199A2RSQT2 G Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit Rail-to-Rail SC-88/SC70-6/SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: NCS199 Categories: Integrated Circuits (ICs) Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCS199A2RSQT2G-ND, NCS199A2RSQT2GOSCT, NCS199A2RSQT2GOSTR, NCS199A2RSQT2GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928954-NCS199A2RSQT2 G Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit Rail-to-Rail SC-88/SC70-6/SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: NCS199 Categories: Integrated Circuits (ICs) Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCS199A2RSQT2G-ND, NCS199A2RSQT2GOSCT, NCS199A2RSQT2GOSTR, NCS199A2RSQT2GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS199A2RSQT2G - 928954-NCS199A2RSQT2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS199A2RSQT2G
928954-NCS199A2RSQT2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS199A2RSQT2G 928954-NCS199A2RSQT2G
Manufacturer: ON Semiconductor Win Source Part Number: 928954-NCS199A2RSQT2 G Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit Rail-to-Rail SC-88/SC70-6/SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: NCS199 Categories: Integrated Circuits (ICs) Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCS199A2RSQT2G-ND, NCS199A2RSQT2GOSCT, NCS199A2RSQT2GOSTR, NCS199A2RSQT2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928954-NCS199A2RSQT2G
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS199
Categories: Integrated Circuits (ICs)
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCS199A2RSQT2G-ND, NCS199A2RSQT2GOSCT, NCS199A2RSQT2GOSTR, NCS199A2RSQT2GOSDKR

Buy Now Datasheet
Current Sensing Amplifiers - 1858812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1858812P
Current Sensing Amplifiers 1858812P
ON Semiconductor, NCS199A2RSQT2G

ON Semiconductor, NCS199A2RSQT2G

Supplier's Site
Current Sensing Amplifiers - 1858812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1858812
Current Sensing Amplifiers 1858812
ON Semiconductor, NCS199A2RSQT2G

ON Semiconductor, NCS199A2RSQT2G

Supplier's Site
Current Sensing Amplifiers - 1858084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1858084
Current Sensing Amplifiers 1858084
ON Semiconductor, NCS199A2RSQT2G

ON Semiconductor, NCS199A2RSQT2G

Supplier's Site
Singapore, Singapore
26V Operational Amplifier IC
687-NCS199A2RSQT2G
26V Operational Amplifier IC 687-NCS199A2RSQT2G
Current-Shunt Monitors, 26V, Voltage Output, Bidirectional, Zero-Drift, Low- or High- Side Current Sensing Gain 100, 26V Current Sense Amplifier, 3000-REEL Product overview: NCS199A2RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS199A2RSQT2G can be used for catalog matching and distributor lookup.

Current-Shunt Monitors, 26V, Voltage Output, Bidirectional, Zero-Drift, Low- or High- Side Current Sensing Gain 100, 26V Current Sense Amplifier, 3000-REEL Product overview: NCS199A2RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS199A2RSQT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS199A2RSQT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS199A2RSQT2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS199A2RSQT2GOSCT-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS199A2RSQT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS199A2RSQT2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS199A2RSQT2GOSDKR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS199A2RSQT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS199A2RSQT2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS199A2RSQT2GOSTR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Curr Sense Amp, 60Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi - 84AC7241 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Amp, 60Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi
84AC7241
Curr Sense Amp, 60Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi 84AC7241
CURR SENSE AMP, 60KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:60kHz; Supply RoHS Compliant: Yes

CURR SENSE AMP, 60KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:60kHz; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS199A2RSQT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS199A2RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS199A2RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS199A2RSQT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS199A2RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS199A2RSQT2G
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - NCS199A2RSQT2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
NCS199A2RSQT2G
Operational Amplifier/Comparator >> Current-Sensing Amplifiers NCS199A2RSQT2G
Single SC-70-6 Current-Sensing Amplifiers ROHS

Single SC-70-6 Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS199A2RSQT2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS199A2RSQT2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS199A2RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet
CURRENT SENSE AMP G=100 - 598-NCS199A2RSQT2G - Utmel Electronic Limited
Hong Kong, China
CURRENT SENSE AMP G=100
598-NCS199A2RSQT2G
CURRENT SENSE AMP G=100 598-NCS199A2RSQT2G
CURRENT SENSE AMP G=100

CURRENT SENSE AMP G=100

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS199A2RSQT2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS199A2RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS199A2RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 928954-NCS199A2RSQT2G 1858812P 1858812 687-NCS199A2RSQT2G NCS199A2RSQT2GOSCT-ND 84AC7241 NCS199A2RSQT2G NCS199A2RSQT2G NCS199A2RSQT2G NCS199A2RSQT2G 598-NCS199A2RSQT2G NCS199A2RSQT2G
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS199A2RSQT2G Current Sensing Amplifiers Current Sensing Amplifiers 26V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Curr Sense Amp, 60Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Current-Sensing Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CURRENT SENSE AMP G=100 Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-88/SC70-6/SOT-363 SC-70; Sc-70 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70 SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount
Device Type Current Sense Amplifier Current Sense Amplifier Current Sense Amplifier Current Sense Amplifier
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.2 to ? volts 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
Op Amps - 8287549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details