Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
IC CURRENT SENSE 1 CIRCUIT 8VDFN Product overview: MCP6C02T-020H/Q8B from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6C02T-020H/Q8
Win Source Part Number: 1342788-MCP6C02T-020
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 6,000
Amplifier Type: Current Sense
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 170 µA
Voltage - Input Offset: 1.9 µV
Current - Supply: 490µA
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VDFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6C02
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
IC CURRENT SENSE 1 CIRCUIT 8VDFN
CURR SENSE AMPLIFIER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC CURRENT SENSE 1 CIRCUIT 8VDFN
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | MCP6C02T-020H/Q8BTR-ND | 1935514 | 1935515P | 687-MCP6C02T-020H/Q8B | 1342788-MCP6C02T-020H/Q8B | MCP6C02T-020H/Q8B | MCP6C02T-020H/Q8B | 34AH1024 | MCP6C02T-020H/Q8B |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Curr Sense Amplifier, -40 To 125Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.4900 milliamps | 0.4900 milliamps | 0.4900 milliamps | 0.4900 milliamps | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||
| Package Type | 8-VDFN Exposed Pad | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | Tape & Reel (TR) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | Surface Mount, Wettable Flank | ||
| Number of Pins | 8 | 68 | 68 | 8 | |||||
| Standards | RoHS | RoHS | RoHS | RoHS |