Current Sense Amplifier 2 Circuit 8-MSOP
Current Sense Amplifier 2 Circuit 8-MSOP
Current Sense Amplifier 2 Circuit 8-MSOP
CURRENT-SHUNT MONITORS, 40 VCOMM
Current Sense Amplifier 2 Circuit 8-MSOP
CURRENT-SHUNT MONITORS, 40 VCOMM
CURRENT SENSE AMP, 350 KHZ, MICRO8 ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 488-NCS21674DMG200R2GCT-ND | NCS21674DMG200R2G | NCS21674DMG200R2G | NCS21674DMG200R2G | 90AJ6421 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amp, 350 Khz, Micro8 Rohs Compliant Onsemi |
| Source Current (IS) | 0.1950 milliamps | 0.1950 milliamps | 0.1950 milliamps | ||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Bandwidth | 0.1050 MHz | 0.1050 MHz |