onsemi Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS199A1RSQT2G

Description
Win Source Part Number: 1201274-NCS199A1RSQT 2G Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 90 kHz Amplifier Type: Current Sense Slew Rate: 1V/µs Current - Input Bias: 39 µA Voltage - Input Offset: 5 µV Current - Supply: 40µA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: NCS199A1RSQT2GOSCT,N CS199A1RSQT2G-ND,NCS 199A1RSQT2GOSDKR,NCS 199A1RSQT2GOSTR Base Product Number: NCS199 Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 26 V
Request a Quote Datasheet
Description
Win Source Part Number: 1201274-NCS199A1RSQT 2G Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 90 kHz Amplifier Type: Current Sense Slew Rate: 1V/µs Current - Input Bias: 39 µA Voltage - Input Offset: 5 µV Current - Supply: 40µA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: NCS199A1RSQT2GOSCT,N CS199A1RSQT2G-ND,NCS 199A1RSQT2GOSDKR,NCS 199A1RSQT2GOSTR Base Product Number: NCS199 Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 26 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1201274-NCS199A1RSQT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1201274-NCS199A1RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1201274-NCS199A1RSQT2G
Win Source Part Number: 1201274-NCS199A1RSQT 2G Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 90 kHz Amplifier Type: Current Sense Slew Rate: 1V/µs Current - Input Bias: 39 µA Voltage - Input Offset: 5 µV Current - Supply: 40µA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: NCS199A1RSQT2GOSCT,N CS199A1RSQT2G-ND,NCS 199A1RSQT2GOSDKR,NCS 199A1RSQT2GOSTR Base Product Number: NCS199 Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 26 V

Win Source Part Number: 1201274-NCS199A1RSQT2G
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 90 kHz
Amplifier Type: Current Sense
Slew Rate: 1V/µs
Current - Input Bias: 39 µA
Voltage - Input Offset: 5 µV
Current - Supply: 40µA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: NCS199A1RSQT2GOSCT,NCS199A1RSQT2G-ND,NCS199A1RSQT2GOSDKR,NCS199A1RSQT2GOSTR
Base Product Number: NCS199
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 26 V

Buy Now Datasheet
 - NCS199A1RSQT2G - Rochester Electronics
Newburyport, MA, United States
Current-Shunt Monitors, 26V, Voltage Output, Bidirectional, Zero-Drift, Low- or High- Side Current Sensing 50 Gain 26V Current Sense Amplifier

Current-Shunt Monitors, 26V, Voltage Output, Bidirectional, Zero-Drift, Low- or High- Side Current Sensing 50 Gain 26V Current Sense Amplifier

Supplier's Site Datasheet
Current Sensing Amplifiers - 1784554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1784554
Current Sensing Amplifiers 1784554
CURRENT SENSE AMP G=50

CURRENT SENSE AMP G=50

Supplier's Site
Current Sensing Amplifiers - 1784554P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1784554P
Current Sensing Amplifiers 1784554P
CURRENT SENSE AMP G=50

CURRENT SENSE AMP G=50

Supplier's Site
Current Sensing Amplifiers - 1784384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1784384
Current Sensing Amplifiers 1784384
CURRENT SENSE AMP G=50

CURRENT SENSE AMP G=50

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - NCS199A1RSQT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS199A1RSQT2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS199A1RSQT2GOSDKR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS199A1RSQT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS199A1RSQT2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS199A1RSQT2GOSCT-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS199A1RSQT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS199A1RSQT2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS199A1RSQT2GOSTR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
26V Operational Amplifier IC
687-NCS199A1RSQT2G
26V Operational Amplifier IC 687-NCS199A1RSQT2G
Current-Shunt Monitors, 26V, Voltage Output, Bidirectional, Zero-Drift, Low- or High- Side Current Sensing 50 Gain 26V Current Sense Amplifier, 3000-REEL Product overview: NCS199A1RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS199A1RSQT2G can be used for catalog matching and distributor lookup.

Current-Shunt Monitors, 26V, Voltage Output, Bidirectional, Zero-Drift, Low- or High- Side Current Sensing 50 Gain 26V Current Sense Amplifier, 3000-REEL Product overview: NCS199A1RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS199A1RSQT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS199A1RSQT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS199A1RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS199A1RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
NCS199A1RSQT2G
Current Sense Amplifiers NCS199A1RSQT2G
Current Sense Amplifiers CURRENT SENSE AMP G=50

Current Sense Amplifiers CURRENT SENSE AMP G=50

Buy Now Datasheet
Current Sense Amplifier, 90Khz, Sc-70-6; No. Of Amplifiers Onsemi - 62AC7327 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 90Khz, Sc-70-6; No. Of Amplifiers Onsemi
62AC7327
Current Sense Amplifier, 90Khz, Sc-70-6; No. Of Amplifiers Onsemi 62AC7327
CURRENT SENSE AMPLIFIER, 90KHZ, SC-70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:90kHz; SupplyRoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 90KHZ, SC-70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:90kHz; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS199A1RSQT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS199A1RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS199A1RSQT2G
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS199A1RSQT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS199A1RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS199A1RSQT2G
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS199A1RSQT2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS199A1RSQT2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS199A1RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS199A1RSQT2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS199A1RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS199A1RSQT2G
CURRENT-SHUNT MONITORS, 26V, VOL

CURRENT-SHUNT MONITORS, 26V, VOL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1201274-NCS199A1RSQT2G NCS199A1RSQT2G 1784554 1784554P NCS199A1RSQT2GOSDKR-ND 687-NCS199A1RSQT2G NCS199A1RSQT2G NCS199A1RSQT2G 62AC7327 NCS199A1RSQT2G NCS199A1RSQT2G NCS199A1RSQT2G
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Current Sensing Amplifiers Current Sensing Amplifiers Instrumentation, Op Amps, Buffer Amps 26V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Current Sense Amplifiers Current Sense Amplifier, 90Khz, Sc-70-6; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps
VOS 0.0050 millivolts 0.0050 millivolts 0.0050 millivolts
IBIAS 39 µA 39 µA 39 µA
Slew Rate 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs 1 V/µs
Bandwidth 0.0900 MHz 0.0900 MHz 0.0900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4228ESD - Lingto Electronic Limited
Specs
Source Current (IS) 6 milliamps
Bandwidth 600 MHz
View Details
Op Amps - 2448632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-88
Number of Pins 5
View Details