The NCS21671DM200R2G is a current sense amplifier designed for voltage output with a gain of 200 V/V. It operates within a common mode voltage range of -0.1 V to 40 V, making it suitable for various applications, including power bus monitoring and battery current monitoring. The device features a low offset voltage of 25 µV maximum, allowing for accurate current sensing even with low voltage drops across sense resistors, as low as 10 mV full-scale. This amplifier can be powered by a single supply voltage ranging from 1.8 V to 5.5 V and has a low current consumption of 80 µA maximum. An optional enable function allows for reduced current drain when the device is disabled. The NCS21671DM200R2G is available in Micro10 and SC70-6 packages, and it is compliant with RoHS standards, being Pb-free and halogen-free. The device is also AEC-Q100 qualified, making it suitable for automotive applications.
IC OP AMP 1CH 10-MICRO
IC OP AMP 1CH 10-MICRO
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-Micro
CURRENT-SHUNT MONITORS, ZERO-DRI
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCS21671DM200R2GTR-ND | 2849042 | NCS21671DM200R2G | NCS21671DM200R2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Current Sensing Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.0350 milliamps | 0.0350 milliamps | ||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount |