Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1319281-MP8110DK-LF-
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 500
Mounting: Surface Mount
Amplifier Type: Current Sense
Current - Input Bias: 4 nA
Voltage - Input Offset: 1 mV
Current - Supply: 12µA
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: MP8110
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 40 V
Current Sense Amplifier 1 Circuit 8-MSOP
IC CURRENT SENSE 1 CIRCUIT 8MSOP
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Current Sense Amplifier 1 Circuit 8-MSOP
Current Sense Amplifiers 40V Prec High-Side Current Sense Amp
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319281-MP8110DK-LF-P | MP8110DK-LF-P-ND | MP8110DK-LF-P | MP8110DK-LF-P | MP8110DK-LF-P | MP8110DK-LF-P |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Standards | RoHS | RoHS | ||||
| Source Current (IS) | 0.0120 milliamps | 0.0120 milliamps | 0.0120 milliamps | 0.0120 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | ||||
| IBIAS | 0.0040 µA | 0.0040 µA |