Current Sense Amplifier 1 Circuit SOT-23-6
IC OP AMP 1CH SOT-23-6
IC OP AMP 1CH SOT-23-6
IC CURR SENSE 1 CIRCUIT SOT23-6 Product overview: MCP6C02T-100E/CHYVAO
Win Source Part Number: 1342801-MCP6C02T-100
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Amplifier Type: Current Sense
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 170 µA
Voltage - Input Offset: 1.5 µV
Current - Supply: 490µA
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6C02
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V
IC CURR SENSE 1 CIRCUIT SOT23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
Current Sense Amplifier 1 Circuit SOT-23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6C02T-100E/CHYVAOTR-ND | 687-MCP6C02T-100E/CHYVAO | 1342801-MCP6C02T-100E/CHYVAO | MCP6C02T-100E/CHYVAO | MCP6C02T-100E/CHYVAO | MCP6C02T-100E/CHYVAO |
| Product Name | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4900 milliamps | 0.4900 milliamps | 0.4900 milliamps | 0.4900 milliamps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOT; SOT-23-6 | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | SOT; SOT23; SOT-23-6 | |
| Standards | RoHS | RoHS | ||||
| Bandwidth | 0.5000 MHz | 0.5000 MHz |