Manufacturer: ON Semiconductor
Win Source Part Number: 747906-NCS199A1SQT2G
Manufacturer Homepage: www.onsemi.com
Reference Date Code: 1624+
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Current Sense Amplifier, 1.5% Max. Gain Error, Bi-Directional Zero-Drift, -0.3V to 26V CMIVR, 3000-REEL Product overview: NCS199A1SQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -0.3V, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -0.3V, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS199A1SQT2G can be used for catalog matching and distributor lookup.
IC CURRENT SENSE 1 CIRCUIT SC88
IC CURRENT SENSE 1 CIRCUIT SC88
Single 100kHz SC-70-6 Operational Amplifier ROHS
IC CURRENT SENSE 1 CIRCUIT SC88
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 747906-NCS199A1SQT2G | NCS199A1SQT2GOSTR-ND | 687-NCS199A1SQT2G | NCS199A1SQT2G | NCS199A1SQT2G | NCS199A1SQT2G | NCS199A1SQT2G | NCS199A1SQT2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS199A1SQT2G | Instrumentation, Op Amps, Buffer Amps | -0.3V 26V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | |||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | SC-70 | Surface Mount | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 |