onsemi Instrumentation, Op Amps, Buffer Amps NCV211RSQT2G

Description
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCV211RSQT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV211RSQT2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCV211RSQT2GOSTR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV211RSQT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV211RSQT2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCV211RSQT2GOSDKR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV211RSQT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV211RSQT2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCV211RSQT2GOSCT-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1345284-NCV211RSQT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1345284-NCV211RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1345284-NCV211RSQT2G
Win Source Part Number: 1345284-NCV211RSQT2G Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100, Zero-Drift Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Output Type: Rail-to-Rail -3db Bandwidth: 25 kHz Amplifier Type: Current Sense Slew Rate: 1V/µs Current - Input Bias: 39 µA Voltage - Input Offset: 0.55 µV Current - Supply: 40µA Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Base Product Number: NCV211 Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 26 V

Win Source Part Number: 1345284-NCV211RSQT2G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100, Zero-Drift
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Output Type: Rail-to-Rail
-3db Bandwidth: 25 kHz
Amplifier Type: Current Sense
Slew Rate: 1V/µs
Current - Input Bias: 39 µA
Voltage - Input Offset: 0.55 µV
Current - Supply: 40µA
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Base Product Number: NCV211
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 26 V

Buy Now Datasheet
Singapore, Singapore
Automotive 26V Operational Amplifier IC
687-NCV211RSQT2G
Automotive 26V Operational Amplifier IC 687-NCV211RSQT2G
Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in SC70, AEC qual, 3000-REEL Product overview: NCV211RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV211RSQT2G can be used for catalog matching and distributor lookup.

Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in SC70, AEC qual, 3000-REEL Product overview: NCV211RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV211RSQT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCV211RSQT2G - Rochester Electronics
Newburyport, MA, United States
Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in SC70, AEC qual

Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in SC70, AEC qual

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV211RSQT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV211RSQT2G
Instrumentation, OP Amps, Buffer Amps NCV211RSQT2G
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
NCV211RSQT2G
Current Sense Amplifiers NCV211RSQT2G
Current Sense Amplifiers CURRENT SENSE AMP G=500

Current Sense Amplifiers CURRENT SENSE AMP G=500

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV211RSQT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV211RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV211RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV211RSQT2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV211RSQT2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV211RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NCV211RSQT2GOSTR-ND 1345284-NCV211RSQT2G 687-NCV211RSQT2G NCV211RSQT2G NCV211RSQT2G NCV211RSQT2G NCV211RSQT2G NCV211RSQT2G
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Automotive 26V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 SOT; SC-70; SC-88-6 / SC-70-6 / SOT-363-6 SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount
Unlock Full Specs
to access all available technical data