Win Source Part Number: 1342807-MCP6C02T-050
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Amplifier Type: Current Sense
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 170 µA
Voltage - Input Offset: 1.65 µV
Current - Supply: 490µA
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6C02
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V
IC CURR SENSE 1 CIRCUIT SOT23-6 Product overview: MCP6C02T-050E/CHYVAO
Current Sense Amplifier 1 Circuit SOT-23-6
IC OP AMP 1CH SOT-23-6
IC OP AMP 1CH SOT-23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
Current Sense Amplifier 1 Circuit SOT-23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1342807-MCP6C02T-050E/CHYVAO | 687-MCP6C02T-050E/CHYVAO | 150-MCP6C02T-050E/CHYVAOTR-ND | MCP6C02T-050E/CHYVAO | MCP6C02T-050E/CHYVAO | MCP6C02T-050E/CHYVAO |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4900 milliamps | 0.4900 milliamps | 0.4900 milliamps | 0.4900 milliamps | ||
| VOS | 0.0016 millivolts | 0.0016 millivolts | ||||
| IBIAS | 170 µA | 170 µA | ||||
| GBW | 0.5000 MHz | 0.5000 MHz | ||||
| Bandwidth | 0.5000 MHz | 0.5000 MHz |