Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
IC OP AMP 1CH 10-UQFN
IC OP AMP 1CH 10-UQFN
Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in uQFN package, 3000-REEL Product overview: NCS213RMUTAG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS213RMUTAG can be used for catalog matching and distributor lookup.
Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in uQFN package
Win Source Part Number: 1111404-NCS213RMUTAG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 90 kHz
Amplifier Type: Current Sense
Slew Rate: 1V/µs
Current - Input Bias: 39 µA
Voltage - Input Offset: 5 µV
Current - Supply: 40µA
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.4x1.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Base Product Number: NCS213
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 26 V
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
CURRENT SENSE AMPLIFIER, 90KHZ, UQFN-10; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:UQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:90kHz RoHS Compliant: Yes
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifiers CURRENT SENSE AMP G 50
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCS213RMUTAGTR-ND | 687-NCS213RMUTAG | NCS213RMUTAG | 1111404-NCS213RMUTAG | NCS213RMUTAG | 73AC4815 | NCS213RMUTAG | NCS213RMUTAG | NCS213RMUTAG | NCS213RMUTAG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 26V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier, 90Khz, Uqfn-10; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.0400 milliamps | 0.0400 milliamps | 0.0400 milliamps | 0.0400 milliamps | ||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | 10-UFQFN | UQFN-10 | 10-UFQFN | 10-UFQFN | Surface Mount | Surface Mount |