Current Sense Amplifier 1 Circuit 8-MSOP
Current Sense Amplifier 1 Circuit 8-MSOP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789207-MP8110DK-LF-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 4nA
Voltage - Input Offset: 1mV
Family Name: MP8110
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12μA
Manufacturer Package: 8-MSOP
Dual Supply Voltage (±): 2.5 V ~ 40 V
Alternative Parts (Cross-Reference): LM611AIN; LM611CN; LM611IMX/HAPB;
Introduction Date: September 20, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC CURRENT SENSE 1 CIRCUIT 8MSOP
IC CURRENT SENSE 1 CIRCUIT 8MSOP
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Current Sense Amplifiers 40V Prec High-Side Current Sense Amp
Current Sense Amplifier 1 Circuit 8-MSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1589-1729-1-ND | 789207-MP8110DK-LF-Z | MP8110DK-LF-Z | MP8110DK-LF-Z | MP8110DK-LF-Z | MP8110DK-LF-Z | MP8110DK-LF-Z |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP8110DK-LF-Z | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0120 milliamps | 0.0120 milliamps | 0.0120 milliamps | 0.0120 milliamps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||
| IBIAS | 0.0040 µA | 0.0040 µA | 0.0040 µA |