onsemi 26V 5V Operational Amplifier IC NCS210RSQT2G

Description
Current Sense Amp, 26V, 5V, Bidirectional, Analog IC Product overview: NCS210RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS210RSQT2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Current Sense Amp, 26V, 5V, Bidirectional, Analog IC Product overview: NCS210RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS210RSQT2G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS210RSQT2G is a current shunt monitor designed for voltage output with bidirectional capabilities, suitable for both low-side and high-side current sensing applications. It operates within a common-mode voltage range of -0.3 V to 26 V and can function with a supply voltage from +2.2 V to +26 V. The device features a low offset voltage of ±35 µV maximum and a low offset drift of ±0.5 µV/°C, which enhances its accuracy in current sensing applications. This part is specified for an extended temperature range of -40°C to +125°C and consumes a typical supply current of 40 µA, with a maximum of 80 µA. The NCS210RSQT2G is available in the SC70-6 package, making it suitable for compact designs. It is particularly applicable in automotive, telecom, power management, and battery charging/discharging systems. The device is also AEC-Q100 qualified, indicating its reliability for automotive applications.

Datasheet Summary
Powered by GS/AI

The NCS210RSQT2G is a current shunt monitor designed for voltage output with bidirectional capabilities, suitable for both low-side and high-side current sensing applications. It operates within a common-mode voltage range of -0.3 V to 26 V and can function with a supply voltage from +2.2 V to +26 V. The device features a low offset voltage of ±35 µV maximum and a low offset drift of ±0.5 µV/°C, which enhances its accuracy in current sensing applications. This part is specified for an extended temperature range of -40°C to +125°C and consumes a typical supply current of 40 µA, with a maximum of 80 µA. The NCS210RSQT2G is available in the SC70-6 package, making it suitable for compact designs. It is particularly applicable in automotive, telecom, power management, and battery charging/discharging systems. The device is also AEC-Q100 qualified, indicating its reliability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
26V 5V Operational Amplifier IC - 687-NCS210RSQT2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26V 5V Operational Amplifier IC
687-NCS210RSQT2G
26V 5V Operational Amplifier IC 687-NCS210RSQT2G
Current Sense Amp, 26V, 5V, Bidirectional, Analog IC Product overview: NCS210RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS210RSQT2G can be used for catalog matching and distributor lookup.

Current Sense Amp, 26V, 5V, Bidirectional, Analog IC Product overview: NCS210RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS210RSQT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sensing Amplifiers - 1858086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1858086
Current Sensing Amplifiers 1858086
ON Semiconductor, NCS210RSQT2G

ON Semiconductor, NCS210RSQT2G

Supplier's Site
Current Sensing Amplifiers - 1858901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1858901P
Current Sensing Amplifiers 1858901P
ON Semiconductor, NCS210RSQT2G

ON Semiconductor, NCS210RSQT2G

Supplier's Site
Current Sensing Amplifiers - 1858901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1858901
Current Sensing Amplifiers 1858901
ON Semiconductor, NCS210RSQT2G

ON Semiconductor, NCS210RSQT2G

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 978005-NCS210RSQT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
978005-NCS210RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 978005-NCS210RSQT2G
Win Source Part Number: 978005-NCS210RSQT2G Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 40 kHz Amplifier Type: Current Sense Slew Rate: 1V/µs Current - Input Bias: 39 µA Voltage - Input Offset: 0.55 µV Current - Supply: 40µA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: NCS210RSQT2GOSCT,NCS 210RSQT2G-ND,NCS210R SQT2GOSDKR,NCS210RSQ T2GOSTR Base Product Number: NCS210 Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 26 V

Win Source Part Number: 978005-NCS210RSQT2G
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 40 kHz
Amplifier Type: Current Sense
Slew Rate: 1V/µs
Current - Input Bias: 39 µA
Voltage - Input Offset: 0.55 µV
Current - Supply: 40µA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: NCS210RSQT2GOSCT,NCS210RSQT2G-ND,NCS210RSQT2GOSDKR,NCS210RSQT2GOSTR
Base Product Number: NCS210
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 26 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS210RSQT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS210RSQT2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS210RSQT2GOSCT-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS210RSQT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS210RSQT2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS210RSQT2GOSTR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS210RSQT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS210RSQT2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS210RSQT2GOSDKR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Curr Sense Amp, 40Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi - 84AC7243 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Amp, 40Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi
84AC7243
Curr Sense Amp, 40Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi 84AC7243
CURR SENSE AMP, 40KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:40kHz; Supply RoHS Compliant: Yes

CURR SENSE AMP, 40KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:40kHz; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS210RSQT2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS210RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS210RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS210RSQT2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS210RSQT2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS210RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS210RSQT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS210RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS210RSQT2G
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS210RSQT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS210RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS210RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
NCS210RSQT2G
Current Sense Amplifiers NCS210RSQT2G
Current Sense Amplifiers CURRENT SENSE AMPLIFIER 26V

Current Sense Amplifiers CURRENT SENSE AMPLIFIER 26V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-NCS210RSQT2G 1858086 1858901P 978005-NCS210RSQT2G NCS210RSQT2GOSCT-ND 84AC7243 NCS210RSQT2G NCS210RSQT2G NCS210RSQT2G NCS210RSQT2G NCS210RSQT2G
Product Name 26V 5V Operational Amplifier IC Current Sensing Amplifiers Current Sensing Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Curr Sense Amp, 40Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Current Sense Amplifiers
Supply Voltage (VS) 2.2 to ? volts 2.2 volts 2.2 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Device Type Current Sense Amplifier Current Sense Amplifier
Standards and Certifications RoHS RoHS RoHS
Package Type SC-70; Sc-70 6-TSSOP, SC-88, SOT-363 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount
Unlock Full Specs
to access all available technical data