onsemi Instrumentation, Op Amps, Buffer Amps NCS214RMUTAG

Description
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCS214RMUTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS214RMUTAGOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS214RMUTAGOSDKR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)

Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS214RMUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS214RMUTAGOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS214RMUTAGOSTR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)

Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS214RMUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS214RMUTAGOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS214RMUTAGOSCT-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)

Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)

Buy Now Datasheet
Singapore, Singapore
26V Operational Amplifier IC
687-NCS214RMUTAG
26V Operational Amplifier IC 687-NCS214RMUTAG
Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in uQFN package, 3000-REEL Product overview: NCS214RMUTAG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS214RMUTAG can be used for catalog matching and distributor lookup.

Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in uQFN package, 3000-REEL Product overview: NCS214RMUTAG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS214RMUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCS214RMUTAG - Rochester Electronics
Newburyport, MA, United States
NCS214R - Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in uQFN package

NCS214R - Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in uQFN package

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1140460-NCS214RMUTAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1140460-NCS214RMUTAG
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1140460-NCS214RMUTAG
Win Source Part Number: 1140460-NCS214RMUTAG Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 60 kHz Amplifier Type: Current Sense Slew Rate: 1V/µs Current - Input Bias: 39 µA Voltage - Input Offset: 1 µV Current - Supply: 40µA Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.4x1.8) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 77 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: onsemi Other Names: 2156-NCS214RMUTAG-48 8 Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 26 V

Win Source Part Number: 1140460-NCS214RMUTAG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 60 kHz
Amplifier Type: Current Sense
Slew Rate: 1V/µs
Current - Input Bias: 39 µA
Voltage - Input Offset: 1 µV
Current - Supply: 40µA
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.4x1.8)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 77 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: onsemi
Other Names: 2156-NCS214RMUTAG-488
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 26 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS214RMUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS214RMUTAG
Instrumentation, OP Amps, Buffer Amps NCS214RMUTAG
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)

Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS214RMUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS214RMUTAG
Instrumentation, OP Amps, Buffer Amps NCS214RMUTAG
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)

Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS214RMUTAG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS214RMUTAG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS214RMUTAG
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site Datasheet
Current Sense Amplifier, 60Khz, Uqfn-10; No. Of Amplifiers Onsemi - 62AC7330 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 60Khz, Uqfn-10; No. Of Amplifiers Onsemi
62AC7330
Current Sense Amplifier, 60Khz, Uqfn-10; No. Of Amplifiers Onsemi 62AC7330
CURRENT SENSE AMPLIFIER, 60KHZ, UQFN-10; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:UQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:60kHz; SupplyRoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 60KHZ, UQFN-10; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:UQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:60kHz; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS214RMUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS214RMUTAG
Integrated Circuits (ICs) - Linear - Amplifiers NCS214RMUTAG
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
NCS214RMUTAG
Current Sense Amplifiers NCS214RMUTAG
Current Sense Amplifiers Currnet Sense Amp 26V G=100

Current Sense Amplifiers Currnet Sense Amp 26V G=100

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number NCS214RMUTAGOSDKR-ND 687-NCS214RMUTAG NCS214RMUTAG 1140460-NCS214RMUTAG NCS214RMUTAG NCS214RMUTAG 62AC7330 NCS214RMUTAG NCS214RMUTAG
Product Name Instrumentation, Op Amps, Buffer Amps 26V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Current Sense Amplifier, 60Khz, Uqfn-10; No. Of Amplifiers Onsemi Integrated Circuits (ICs) - Linear - Amplifiers Current Sense Amplifiers
Features Rail-Rail-Out
Source Current (IS) 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 10-UFQFN UFN 10-UFQFN 10-UFQFN -40degC ~ 125degC
Unlock Full Specs
to access all available technical data