onsemi Instrumentation, Op Amps, Buffer Amps NCS213RSQT2G

Description
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCS213RSQT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS213RSQT2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS213RSQT2GOSCT-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS213RSQT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS213RSQT2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS213RSQT2GOSDKR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS213RSQT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS213RSQT2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS213RSQT2GOSTR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
Automotive 26V 5V Operational Amplifier IC
687-NCS213RSQT2G
Automotive 26V 5V Operational Amplifier IC 687-NCS213RSQT2G
Current Sense Amplifier, 26V, 5V, SC70, 6-Pin, Automotive Product overview: NCS213RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS213RSQT2G can be used for catalog matching and distributor lookup.

Current Sense Amplifier, 26V, 5V, SC70, 6-Pin, Automotive Product overview: NCS213RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS213RSQT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sensing Amplifiers - 1784576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1784576
Current Sensing Amplifiers 1784576
onsemi NCS213RSQT2G

onsemi NCS213RSQT2G

Supplier's Site
Current Sensing Amplifiers - 1784576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1784576P
Current Sensing Amplifiers 1784576P
onsemi NCS213RSQT2G

onsemi NCS213RSQT2G

Supplier's Site
Current Sensing Amplifiers - 1784386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1784386
Current Sensing Amplifiers 1784386
onsemi NCS213RSQT2G

onsemi NCS213RSQT2G

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS213RSQT2G - 928963-NCS213RSQT2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS213RSQT2G
928963-NCS213RSQT2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS213RSQT2G 928963-NCS213RSQT2G
Manufacturer: ON Semiconductor Win Source Part Number: 928963-NCS213RSQT2G Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit Rail-to-Rail SC-88/SC70-6/SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: NCS213 Categories: Integrated Circuits (ICs) Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCS213RSQT2GOSCT, NCS213RSQT2G-ND, NCS213RSQT2GOSTR, NCS213RSQT2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928963-NCS213RSQT2G
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS213
Categories: Integrated Circuits (ICs)
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCS213RSQT2GOSCT, NCS213RSQT2G-ND, NCS213RSQT2GOSTR, NCS213RSQT2GOSDKR

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS213RSQT2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS213RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS213RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet
Current Sense Amplifier, 90Khz, Sc-70-6; No. Of Amplifiers Onsemi - 62AC7329 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 90Khz, Sc-70-6; No. Of Amplifiers Onsemi
62AC7329
Current Sense Amplifier, 90Khz, Sc-70-6; No. Of Amplifiers Onsemi 62AC7329
CURRENT SENSE AMPLIFIER, 90KHZ, SC-70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:90kHz; SupplyRoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 90KHZ, SC-70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:90kHz; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
NCS213RSQT2G
Current Sense Amplifiers NCS213RSQT2G
Current Sense Amplifiers CURRENT SENSE AMP G=50

Current Sense Amplifiers CURRENT SENSE AMP G=50

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS213RSQT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS213RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS213RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS213RSQT2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS213RSQT2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS213RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS213RSQT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS213RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS213RSQT2G
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NCS213RSQT2GOSCT-ND 687-NCS213RSQT2G 1784576 1784576P 928963-NCS213RSQT2G NCS213RSQT2G 62AC7329 NCS213RSQT2G NCS213RSQT2G NCS213RSQT2G NCS213RSQT2G
Product Name Instrumentation, Op Amps, Buffer Amps Automotive 26V 5V Operational Amplifier IC Current Sensing Amplifiers Current Sensing Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS213RSQT2G Instrumentation, OP Amps, Buffer Amps Current Sense Amplifier, 90Khz, Sc-70-6; No. Of Amplifiers Onsemi Current Sense Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps
Slew Rate 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70; Sc-70 SOT; SC-88/SC70-6/SOT-363 Surface Mount Surface Mount SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD624SD/883B - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 1 MHz
View Details
5V Rail-to-Rail Precision Operational Amplifier - ALD1702BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 1658454 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Uqfn
Operating Range Speaker
View Details