onsemi 26V Operational Amplifier IC NCS211RSQT2G

Description
Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in SC70 package
Request a Quote Datasheet
Description
Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in SC70 package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCS211RSQT2G - Rochester Electronics
Newburyport, MA, United States
Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in SC70 package

Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in SC70 package

Supplier's Site Datasheet
Singapore, Singapore
26V Operational Amplifier IC
687-NCS211RSQT2G
26V Operational Amplifier IC 687-NCS211RSQT2G
Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in SC70 package, 3000-REEL Product overview: NCS211RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS211RSQT2G can be used for catalog matching and distributor lookup.

Current Sense Amplifier, 26V, Low-/High-Side Voltage Out, Bidirectional Current Shunt Monitor 26V Current Sense Amplifier in SC70 package, 3000-REEL Product overview: NCS211RSQT2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS211RSQT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS211RSQT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS211RSQT2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS211RSQT2GOSCT-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS211RSQT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS211RSQT2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS211RSQT2GOSDKR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS211RSQT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS211RSQT2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS211RSQT2GOSTR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 980651-NCS211RSQT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
980651-NCS211RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 980651-NCS211RSQT2G
Win Source Part Number: 980651-NCS211RSQT2G Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100, Zero-Drift Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 25 kHz Amplifier Type: Current Sense Slew Rate: 1V/µs Current - Input Bias: 39 µA Voltage - Input Offset: 0.55 µV Current - Supply: 40µA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: NCS211RSQT2G-ND,NCS2 11RSQT2GOSCT,NCS211R SQT2GOSDKR,NCS211RSQ T2GOSTR Base Product Number: NCS211 Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 26 V

Win Source Part Number: 980651-NCS211RSQT2G
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100, Zero-Drift
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 25 kHz
Amplifier Type: Current Sense
Slew Rate: 1V/µs
Current - Input Bias: 39 µA
Voltage - Input Offset: 0.55 µV
Current - Supply: 40µA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: NCS211RSQT2G-ND,NCS211RSQT2GOSCT,NCS211RSQT2GOSDKR,NCS211RSQT2GOSTR
Base Product Number: NCS211
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 26 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS211RSQT2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS211RSQT2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS211RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet
Curr Sense Amp, 25Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi - 03AJ2379 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Amp, 25Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi
03AJ2379
Curr Sense Amp, 25Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi 03AJ2379
CURR SENSE AMP, 25KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:25kHz; Supply RoHS Compliant: Yes

CURR SENSE AMP, 25KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:39µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:25kHz; Supply RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
NCS211RSQT2G
Current Sense Amplifiers NCS211RSQT2G
Current Sense Amplifiers CURRENT SENSE AMP G=500

Current Sense Amplifiers CURRENT SENSE AMP G=500

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS211RSQT2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS211RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS211RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS211RSQT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS211RSQT2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS211RSQT2G
IC CURRENT SENSE 1 CIRCUIT SC88

IC CURRENT SENSE 1 CIRCUIT SC88

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS211RSQT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS211RSQT2G
Instrumentation, OP Amps, Buffer Amps NCS211RSQT2G
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NCS211RSQT2G 687-NCS211RSQT2G NCS211RSQT2GOSCT-ND 980651-NCS211RSQT2G NCS211RSQT2G 03AJ2379 NCS211RSQT2G NCS211RSQT2G NCS211RSQT2G NCS211RSQT2G
Product Name 26V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Curr Sense Amp, 25Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi Current Sense Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Package Type SOT; SC-70; SC-88-6 / SC-70-6 / SOT-363-6 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 Surface Mount Surface Mount SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Life Cycle Stage Active Active Active
Supply Voltage (VS) 2.2 to ? volts 2.2 volts 2.2 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 7902950 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Qfn
Operating Range Speaker
View Details
Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88760012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.3500 milliamps
View Details