IC OP AMP 2CH 8-SOIC
IC OP AMP 2CH 8-SOIC
IC OP AMP 2CH 8-SOIC
40V PRECISION HIGH-SIDE CURRENT
Current Sense Amplifier 2 Circuit Open Drain 8-SOIC
Current Sense Amplifiers 40V Precision High-Side Current Sense Amp
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1589-MP8110DS-LF-PTR-ND | MP8110DS-LF-P | MP8110DS-LF-P | MP8110DS-LF-P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Source Current (IS) | 0.0120 milliamps | 0.0120 milliamps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 85degC (TA) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Active | Active |