TE Connectivity Datasheets for DIN Connectors

DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut für Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched, and protected by a metal skirt to ensure that pins line up correctly.
DIN Connectors: Learn more

Page: 1 2 3 4
Product Name Notes
Body Features Conductor Type (Large) : Compacted, Stranded Conductor Type (Small) : Stranded, Compacted, Solid Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, UL, RUS Compatible With Approved...
Body Features Conductor Type (Large) : Copper Clad Ground Rod Conductor Type (Small) : Copper Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards...
Body Features Conductor Type (Large) : Copper Clad Steel Conductor Type (Small) : Copper Clad Steel Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards...
Body Features Conductor Type (Large) : Copper Clad Steel Conductor Type (Small) : Vertical Steel Surface Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards...
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Busbar Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE...
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Clad Ground Rod Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards...
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Clad Steel Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products :...
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Solid Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE...
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE...
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Flat Steel Surface Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products :...
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Steel Pipe Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE...
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Vertical Steel Pipe Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products :...
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Vertical Steel Surface Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products :...
Body Features Conductor Type (Large) : Copper Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability :...
Body Features Conductor Type (Large) : Solid, Compacted, Stranded Conductor Type (Small) : Compacted, Solid, Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With...
Body Features Conductor Type (Small) : Copper Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component...
Body Features Primary Product Color : Black Shield Material : Brass Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Circular Electrical Characteristics Operating Voltage...
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Thickness (MICIN) : 100, 2.54 Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition :...
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 96 Number of Rows : 3 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact...
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 -...
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Product Type Features Connector Shielding Accessory Type : Shield Sealable : Yes Usage Conditions Operating Temperature Range : -40 -...
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214, LV215 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : A, C Dimensions Row-to-Row...
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : A, C Contact Features...
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features...
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Contact Features...
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : C, A Contact Features...
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, C Contact Features Contact...
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Contact...
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Wire-to-Ground Rod,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, UL, RUS Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability :...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Ground...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Grounding...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, UL, CSA Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, UL, CSA Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, UL, CSA Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Wire-to-Ground Rod,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL, CSA, RUS Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Ground...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL, CSA, RUS Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL, RUS, CSA Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Ground...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL, RUS, CSA Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Australia,...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Cable to Cable Product Availability...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Cable to Cable Product...
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Cable to Steel Product Availability Product Availability : Americas Product Type...
Configuration Features Visual Inspection : Yes Operation/Applicatio n Application Type : Socket Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Product Availability Grounding & Earthing Connector Product Availability : AMERICAS Product...
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product...
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Socket, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 4 AWG through 350 kcmil...
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Socket Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 1/0 AWG through 4/0 AWG...
Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Cable to Cable Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : CSA, UL, RUS Operation/Applicatio n Power Component Connection Type : Cable to Cable, Wire-to-Wire Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : CSA, UL, RUS Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Cable to Cable Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Connection Type : Ground Rod to Cable, Wire-to-Ground Rod Product Availability Product Availability : Worldwide Product Type Features Installation Technology :...
Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Grounding Connection, Wire-to-Wire Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Cable to Cable Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : RUS, UL, CSA Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Cable to Cable Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection Other Ground Rod Material Type : Copper Plated...
Industry Standards Compatible With Agency/Standards Products : UL, CSA, RUS Operation/Applicatio n Power Component Connection Type : Cable to Cable, Wire-to-Wire Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : UL, CSA, RUS Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Cable to Cable Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Ground Rod to Cable, Wire-to-Ground Rod Product Availability Product Availability : Worldwide Product Type Features Installation Technology :...
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Ground Rod to Cable Product Availability Product Availability : Worldwide Product Type Features Installation Technology :...
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection, Wire-to-Ground Rod Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : UL, RUS, CSA Operation/Applicatio n Power Component Connection Type : Cable to Cable, Wire-to-Wire Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped...
Industry Standards Compatible With Agency/Standards Products : UL, RUS Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection Other Ground Rod Material Type : Copper Plated...
Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Ground Rod, Wire-to-Wire Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Ground Rod Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection, Wire-to-Wire, Wire-to-Ground Rod Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Grounding Connection, Wire-to-Wire Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection, Wire-to-Ground Rod Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Wire-to-Ground Rod, Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Ground Rod to Cable Product Availability Product Availability : Americas
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Ground Rod to Cable Product Availability Product Availability : Americas Product...
Industry Standards CSA Certified : No IEEE 837 : Yes RUS Approved : Yes UL Listed : Yes Operation/Applicatio n Application Type : Grounding Connection Energized Installation : No Other Ground Rod Type : Copper Plated Product...
Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 1/2 in Installation Technology : Compression
Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 1/2 in Installation Technology : Mechanical
Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 3/4 in Conductor Combination 2 : 3/4 in Installation Technology : Compression
Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 3/4 in Installation Technology : Mechanical
Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 5/8 in Installation Technology : Compression

<< Prev