TE Connectivity Grounding/Earthing Connectors EN3751-135

Description
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Ground Rod to Cable Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Request a Quote Datasheet
Description
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Ground Rod to Cable Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EN3751-135 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EN3751-135
Grounding/Earthing Connectors EN3751-135
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Ground Rod to Cable Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Power Component Connection Type : Wire-to-Ground Rod, Ground Rod to Cable

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimped
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3751-135
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115243R2600-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 8 to 18 AWG
View Details
Din Rail, Channel - 17-1SNA165111R1400-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) ? to 8 AWG
View Details
Din Rail, Channel - 17-1SNA400270R2000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 300 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Eurocard Connectors - 1-1393644-6 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers