TE Connectivity Grounding/Earthing Connectors EN3751-321

Description
Body Features Conductor Type (Large) : Copper Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 2 AWG - 10 AWG Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Conductor Type (Large) : Copper Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 2 AWG - 10 AWG Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EN3751-321 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EN3751-321
Grounding/Earthing Connectors EN3751-321
Body Features Conductor Type (Large) : Copper Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 2 AWG - 10 AWG Installation Technology : Bolted

Body Features


  • Conductor Type (Large) : Copper

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Power Component Connection Type : Grounding Connection

Product Availability


  • Product Availability : Americas

Product Type Features


  • Conductor Combination 1 : 2 AWG - 10 AWG
  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3751-321
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115511R0300-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 8 AWG
View Details
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ring Connectors - 165295-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG
View Details
3 suppliers