TE Connectivity Grounding/Earthing Connectors 80408-6

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 3/4 in C-C Steel to 1/0 AWG Stranded Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 3/4 in C-C Steel to 1/0 AWG Stranded Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 80408-6 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
80408-6
Grounding/Earthing Connectors 80408-6
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 3/4 in C-C Steel to 1/0 AWG Stranded Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Power Component Connection Type : Grounding Connection for Conductor to Ground Rod

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Conductor Combination 1 : 3/4 in C-C Steel to 1/0 AWG Stranded
  • Installation Technology : Wedge
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 80408-6
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506066R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Din Rail, Channel - 17-1SNA115971R1000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 6 to 20 AWG
View Details
2 suppliers
Eurocard Connectors - 166873-5 - TE Connectivity
Specs
Connector Type PC Card Connector; Wire to Board Connector
Mounting Board Mount
Current Rating 3.0 amps
View Details
5 suppliers