TE Connectivity Grounding/Earthing Connectors EK0861-007

Description
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Busbar Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Cable to Busbar Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 1000 MCM Conductor Combination 2 : Steel Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Description
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Busbar Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Cable to Busbar Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 1000 MCM Conductor Combination 2 : Steel Installation Technology : Exothemically Welded Grounding Connections
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EK0861-007 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EK0861-007
Grounding/Earthing Connectors EK0861-007
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Busbar Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Cable to Busbar Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 1000 MCM Conductor Combination 2 : Steel Installation Technology : Exothemically Welded Grounding Connections

Body Features


  • Conductor Type (Large) : Copper Stranded
  • Conductor Type (Small) : Copper Busbar

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Cable to Busbar

Product Availability


  • Product Availability : Americas

Product Type Features


  • Conductor Combination 1 : 1000 MCM
  • Conductor Combination 2 : Steel
  • Installation Technology : Exothemically Welded Grounding Connections
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EK0861-007
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Grounding/Earthing Connectors - 1989112-1 - TE Connectivity
Specs
Connector Type DIN Connector
Mounting Transversal Wedge
View Details
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers