TE Connectivity
Grounding/Earthing Connectors
EK0751-009
Description
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Stranded
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Wire-to-Wire, Cable to Cable
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 2 AWG (35 mm2) Conductor Combination 2 : #6 AWG Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Email Supplier
Description
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Stranded
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Wire-to-Wire, Cable to Cable
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 2 AWG (35 mm2) Conductor Combination 2 : #6 AWG Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Email Supplier
Suppliers
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Copper Stranded
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Wire-to-Wire, Cable to Cable
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 2 AWG (35 mm2) Conductor Combination 2 : #6 AWG Installation Technology : Exothemically Welded Grounding Connections
Body Features
- Conductor Type (Large) : Copper Stranded
- Conductor Type (Small) : Copper Stranded
Configuration Features
Industry Standards
- Compatible With Agency/Standards Products : UL
- Compatible With Approved Standards Products : IEEE 837
Operation/Application
- Power Component Connection Type : Wire-to-Wire, Cable to Cable
Product Availability
- Product Availability : Americas
Product Type Features
- Conductor Combination 1 : 2 AWG (35 mm2)
- Conductor Combination 2 : #6 AWG
- Installation Technology : Exothemically Welded Grounding Connections
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
EK0751-009 |
|
Product Name
|
Grounding/Earthing Connectors |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Automotive Connector; DIN Connector
View Details
2 suppliers
Connector Type
DIN Connector
Voltage Rating
1000 volts
Contact Size (AWG)
10 to 24 AWG
View Details