TE Connectivity Grounding/Earthing Connectors 80408-4

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 3/4 in C-C Steel - #4 AWG Solid or Stranded Conductor Combination 2 : 3/4 in Galv. Steel- #6 AWG Solid or Stranded Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 3/4 in C-C Steel - #4 AWG Solid or Stranded Conductor Combination 2 : 3/4 in Galv. Steel- #6 AWG Solid or Stranded Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 80408-4 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
80408-4
Grounding/Earthing Connectors 80408-4
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 3/4 in C-C Steel - #4 AWG Solid or Stranded Conductor Combination 2 : 3/4 in Galv. Steel- #6 AWG Solid or Stranded Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Operation/Application


  • Power Component Connection Type : Grounding Connection for Conductor to Ground Rod

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Conductor Combination 1 : 3/4 in C-C Steel - #4 AWG Solid or Stranded
  • Conductor Combination 2 : 3/4 in Galv. Steel- #6 AWG Solid or Stranded
  • Installation Technology : Wedge
Buy Now Datasheet
Shear-Lok 3/4Inininin Cu Clad-#4 Energydivision - Te Connectivity - 46AJ3756 - Newark, An Avnet Company
Chicago, IL, United States
Shear-Lok 3/4Inininin Cu Clad-#4 Energydivision - Te Connectivity
46AJ3756
Shear-Lok 3/4Inininin Cu Clad-#4 Energydivision - Te Connectivity 46AJ3756
SHEAR-LOK 3/4inininin CU CLAD-#4

SHEAR-LOK 3/4inininin CU CLAD-#4

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 80408-4 46AJ3756
Product Name Grounding/Earthing Connectors Shear-Lok 3/4Inininin Cu Clad-#4 Energydivision - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A119297-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Din Rail, Channel - 17-1SNA115662R2200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details