TE Connectivity Grounding/Earthing Connectors EN3751-177

Description
Industry Standards Compatible With Agency/Standards Products : RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection Other Ground Rod Material Type : Copper Plated Product Availability Product Availability : Americas
Request a Quote Datasheet
Description
Industry Standards Compatible With Agency/Standards Products : RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection Other Ground Rod Material Type : Copper Plated Product Availability Product Availability : Americas
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EN3751-177 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EN3751-177
Grounding/Earthing Connectors EN3751-177
Industry Standards Compatible With Agency/Standards Products : RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Grounding Connection Other Ground Rod Material Type : Copper Plated Product Availability Product Availability : Americas

Industry Standards


  • Compatible With Agency/Standards Products : RUS, UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Grounding Connection

Other


  • Ground Rod Material Type : Copper Plated

Product Availability


  • Product Availability : Americas
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3751-177
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A119297-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Din Rail, Channel - 2109-1SNK505065R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 24 AWG
View Details