TE Connectivity Grounding/Earthing Connectors EN3751-142

Description
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Request a Quote Datasheet
Description
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EN3751-142 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EN3751-142
Grounding/Earthing Connectors EN3751-142
Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Power Component Connection Type : Wire-to-Ground Rod, Wire-to-Wire, Grounding Connection

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimped
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3751-142
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA511003R0500-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 AWG
View Details
2 suppliers
Automotive Connector EMC Shielding - 1587828-2 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
3 suppliers
Din Rail, Channel - 17-1SNA115218R2500-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 8 to 22 AWG
View Details