TE Connectivity Grounding/Earthing Connectors EN3750-274

Description
Industry Standards Compatible With Agency/Standards Products : UL, RUS, CSA Operation/Applicatio n Power Component Connection Type : Cable to Cable, Wire-to-Wire Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Request a Quote
Description
Industry Standards Compatible With Agency/Standards Products : UL, RUS, CSA Operation/Applicatio n Power Component Connection Type : Cable to Cable, Wire-to-Wire Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EN3750-274 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EN3750-274
Grounding/Earthing Connectors EN3750-274
Industry Standards Compatible With Agency/Standards Products : UL, RUS, CSA Operation/Applicatio n Power Component Connection Type : Cable to Cable, Wire-to-Wire Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimped

Industry Standards


  • Compatible With Agency/Standards Products : UL, RUS, CSA

Operation/Application


  • Power Component Connection Type : Cable to Cable, Wire-to-Wire

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimped
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3750-274
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector EMC Shielding - 1670814-1 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
2 suppliers
Din Rail, Channel - 17-1SNA400194R2100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 0.0 to 10 AWG
View Details
Din Rail, Channel - 2109-1SNK506150R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 10 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 17-1SNA105486R1200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 22 AWG
View Details