TE Connectivity
Grounding/Earthing Connectors
EL6163-005
Description
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Cable to Steel
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 4/0 AWG Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Cable to Steel
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 4/0 AWG Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Cable to Steel
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 4/0 AWG Installation Technology : Exothemically Welded Grounding Connections
Configuration Features
Industry Standards
- Compatible With Approved Standards Products : IEEE 837
Operation/Application
- Power Component Connection Type : Cable to Steel
Product Availability
- Product Availability : Americas
Product Type Features
- Conductor Combination 1 : 4/0 AWG
- Installation Technology : Exothemically Welded Grounding Connections
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
EL6163-005 |
|
Product Name
|
Grounding/Earthing Connectors |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
10 to 22 AWG
View Details
Connector Type
DIN Connector
Voltage Rating
1000 volts
Contact Size (AWG)
1 AWG
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
10 to 24 AWG
View Details