TE ConnectivityGrounding/Earthing ConnectorsEK0755-008
Description
Body Features Conductor Type (Small) : Copper Stranded
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Rebar to Cable
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : Rebar #4 Conductor Combination 2 : 2 AWG (35 mm2) Installation Technology : Exothemically Welded Grounding Connections
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Conductor Type (Small) : Copper Stranded
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Rebar to Cable
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : Rebar #4 Conductor Combination 2 : 2 AWG (35 mm2) Installation Technology : Exothemically Welded Grounding Connections
Body Features Conductor Type (Small) : Copper Stranded
Configuration Features Visual Inspection : Yes
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837
Operation/Applicatio
n Power Component Connection Type : Rebar to Cable
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : Rebar #4 Conductor Combination 2 : 2 AWG (35 mm2) Installation Technology : Exothemically Welded Grounding Connections
Body Features
Conductor Type (Small) : Copper Stranded
Configuration Features
Visual Inspection : Yes
Industry Standards
Compatible With Agency/Standards Products : UL
Compatible With Approved Standards Products : IEEE 837