TE Connectivity Grounding/Earthing Connectors EN1526-000

Description
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Ground Rod to Cable Product Availability Product Availability : Americas Product Type Features Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Description
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Ground Rod to Cable Product Availability Product Availability : Americas Product Type Features Installation Technology : Exothemically Welded Grounding Connections
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EN1526-000 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EN1526-000
Grounding/Earthing Connectors EN1526-000
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Ground Rod to Cable Product Availability Product Availability : Americas Product Type Features Installation Technology : Exothemically Welded Grounding Connections

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Ground Rod to Cable

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Exothemically Welded Grounding Connections
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN1526-000
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA105045R2200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 17-1SNA105075R2000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers