TE Connectivity Grounding/Earthing Connectors EK0755-009

Description
Body Features Conductor Type (Small) : Copper Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Rebar to Cable Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : Rebar #3 Conductor Combination 2 : 4/0 AWG Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Description
Body Features Conductor Type (Small) : Copper Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Rebar to Cable Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : Rebar #3 Conductor Combination 2 : 4/0 AWG Installation Technology : Exothemically Welded Grounding Connections
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EK0755-009 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EK0755-009
Grounding/Earthing Connectors EK0755-009
Body Features Conductor Type (Small) : Copper Stranded Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Rebar to Cable Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : Rebar #3 Conductor Combination 2 : 4/0 AWG Installation Technology : Exothemically Welded Grounding Connections

Body Features


  • Conductor Type (Small) : Copper Stranded

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Rebar to Cable

Product Availability


  • Product Availability : Americas

Product Type Features


  • Conductor Combination 1 : Rebar #3
  • Conductor Combination 2 : 4/0 AWG
  • Installation Technology : Exothemically Welded Grounding Connections
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EK0755-009
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK505060R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 24 AWG
View Details
2 suppliers
Stack Mini Din 6P Amp - Te Connectivity - 41AJ4231 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details