TE Connectivity Din 41612 Pcb Connector; Product Range Amp - Te Connectivity C42334A44A15

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Din 41612 Pcb Connector; Product Range Amp - Te Connectivity - 16F7227 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector; Product Range Amp - Te Connectivity
16F7227
Din 41612 Pcb Connector; Product Range Amp - Te Connectivity 16F7227
DIN 41612 PCB Connector; Product Range:RP 622 Series; No. of Contacts:30Contacts; Gender:Plug; Pitch Spacing:1.5mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:-; No. of Mating Cycles:- RoHS Compliant: Yes

DIN 41612 PCB Connector; Product Range:RP 622 Series; No. of Contacts:30Contacts; Gender:Plug; Pitch Spacing:1.5mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:-; No. of Mating Cycles:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C42334A44A15 16F7227
Product Name Din 41612 Pcb Connector; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40835-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details