TE Connectivity Grounding/Earthing Connectors 83749-4

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Wire-to-Ground Rod, Grounding Connection Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Wire-to-Ground Rod, Grounding Connection Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83749-4 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83749-4
Grounding/Earthing Connectors 83749-4
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : CSA, RUS, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Wire-to-Ground Rod, Grounding Connection Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : CSA, RUS, UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Wire-to-Wire, Wire-to-Ground Rod, Grounding Connection

Product Availability


  • Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Wrench-Lok 450-#2 Energydivision - Te Connectivity - 46AJ3936 - Newark, An Avnet Company
Chicago, IL, United States
Wrench-Lok 450-#2 Energydivision - Te Connectivity
46AJ3936
Wrench-Lok 450-#2 Energydivision - Te Connectivity 46AJ3936
WRENCH-LOK 450-#2

WRENCH-LOK 450-#2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 83749-4 83749-4 46AJ3936
Product Name Grounding/Earthing Connectors Wrench-Lok 450-#2 Energydivision - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506022R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Din Rail, Channel - 2109-1SNK505313R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 24 AWG
View Details