TE Connectivity Grounding/Earthing Connectors 83000-1

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Conductor Combination 1 : 5/8 in C-C Steel to 1/0 AWG Stranded Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Conductor Combination 1 : 5/8 in C-C Steel to 1/0 AWG Stranded Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83000-1 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83000-1
Grounding/Earthing Connectors 83000-1
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Conductor Combination 1 : 5/8 in C-C Steel to 1/0 AWG Stranded Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Power Component Connection Type : Grounding Connection for Conductor to Ground Rod

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Conductor Combination 1 : 5/8 in C-C Steel to 1/0 AWG Stranded
  • Installation Technology : Wedge
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Shear-Lok 5/8Inininin Cu-1/0 Energydivision - Te Connectivity - 46AJ3902 - Newark, An Avnet Company
Chicago, IL, United States
Shear-Lok 5/8Inininin Cu-1/0 Energydivision - Te Connectivity
46AJ3902
Shear-Lok 5/8Inininin Cu-1/0 Energydivision - Te Connectivity 46AJ3902
SHEAR-LOK 5/8inininin CU-1/0

SHEAR-LOK 5/8inininin CU-1/0

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 83000-1 83000-1 46AJ3902
Product Name Grounding/Earthing Connectors Shear-Lok 5/8Inininin Cu-1/0 Energydivision - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN Connectors - 1-2349482-2 - TE Connectivity
Specs
Connector Type DIN Connector; Wire to Wire Connector
Current Rating 40.0 amps
View Details
Din Rail, Channel - 17-1SNA115659R0700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details