TE Connectivity
Grounding/Earthing Connectors
EN3751-095
Description
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 3/4 in Installation Technology : Mechanical
Request a Quote
Email Supplier
Description
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 3/4 in Installation Technology : Mechanical
Request a Quote
Email Supplier
Suppliers
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 3/4 in Installation Technology : Mechanical
Product Availability
- Product Availability : Americas
Product Type Features
- Conductor Combination 1 : 3/4 in
- Installation Technology : Mechanical
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
EN3751-095 |
|
Product Name
|
Grounding/Earthing Connectors |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
DIN Connector
Voltage Rating
320 volts
Contact Size (AWG)
12 AWG
View Details