TE Connectivity Eurocard Connectors 8-1393640-5

Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height (MM) : 10.6 PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Half Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height (MM) : 10.6 PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Half Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 8-1393640-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
8-1393640-5
Eurocard Connectors 8-1393640-5
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height (MM) : 10.6 PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Half Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B, C

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Connector Height (MM) : 10.6
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Half

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - A101994-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A101994-ND
DIN 41612 A101994-ND
48 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

48 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

Buy Now Datasheet
DIN 41612 Connectors - 7188306 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7188306
DIN 41612 Connectors 7188306
TE Connectivity 8-1393640-5

TE Connectivity 8-1393640-5

Supplier's Site
DIN 41612 Connectors - 7188306P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7188306P
DIN 41612 Connectors 7188306P
Recept pcb vert 48w 3row 2.54mm Eurocard

Recept pcb vert 48w 3row 2.54mm Eurocard

Supplier's Site
DIN 41612 Connectors - 1918403 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1918403
DIN 41612 Connectors 1918403
Recept pcb vert 48w 3row 2.54mm Eurocard

Recept pcb vert 48w 3row 2.54mm Eurocard

Supplier's Site
Backplane Connectors - DIN 41612 - 8-1393640-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
8-1393640-5
Backplane Connectors - DIN 41612 8-1393640-5
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet
Connector, Din 41612, Rcpt, 48Pos, 3Rows Rohs Compliant Amp - Te Connectivity - 70AH0715 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 48Pos, 3Rows Rohs Compliant Amp - Te Connectivity
70AH0715
Connector, Din 41612, Rcpt, 48Pos, 3Rows Rohs Compliant Amp - Te Connectivity 70AH0715
CONNECTOR, DIN 41612, RCPT, 48POS, 3ROWS ROHS COMPLIANT: YES

CONNECTOR, DIN 41612, RCPT, 48POS, 3ROWS ROHS COMPLIANT: YES

Supplier's Site
V42254B2201C480=Pc612 Federlei Amp - Te Connectivity - 36AC8479 - Newark, An Avnet Company
Chicago, IL, United States
V42254B2201C480=Pc612 Federlei Amp - Te Connectivity
36AC8479
V42254B2201C480=Pc612 Federlei Amp - Te Connectivity 36AC8479
V42254B2201C480=PC61 2 FEDERLEI

V42254B2201C480=PC612 FEDERLEI

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-1393640-5 A101994-ND 7188306 7188306P 1918403 8-1393640-5 70AH0715 36AC8479
Product Name Eurocard Connectors DIN 41612 DIN 41612 Connectors DIN 41612 Connectors DIN 41612 Connectors Backplane Connectors - DIN 41612 Connector, Din 41612, Rcpt, 48Pos, 3Rows Rohs Compliant Amp - Te Connectivity V42254B2201C480=Pc612 Federlei Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector DIN Connector DIN Connector DIN Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole Through hole Through hole
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data