TE Connectivity Grounding/Earthing Connectors EL6162-001

Description
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Vertical Steel Surface Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Cable to Steel Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 2/0 AWG Conductor Combination 2 : Steel Installation Technology : Exothemically Welded Grounding Connections
Request a Quote
Description
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Vertical Steel Surface Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Cable to Steel Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 2/0 AWG Conductor Combination 2 : Steel Installation Technology : Exothemically Welded Grounding Connections
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - EL6162-001 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
EL6162-001
Grounding/Earthing Connectors EL6162-001
Body Features Conductor Type (Large) : Copper Stranded Conductor Type (Small) : Vertical Steel Surface Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Cable to Steel Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 2/0 AWG Conductor Combination 2 : Steel Installation Technology : Exothemically Welded Grounding Connections

Body Features


  • Conductor Type (Large) : Copper Stranded
  • Conductor Type (Small) : Vertical Steel Surface

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Cable to Steel

Product Availability


  • Product Availability : Americas

Product Type Features


  • Conductor Combination 1 : 2/0 AWG
  • Conductor Combination 2 : Steel
  • Installation Technology : Exothemically Welded Grounding Connections
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EL6162-001
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector EMC Shielding - 1670813-1 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
Circular Connector Contacts - 006-0937-12A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers