TE Connectivity Grounding/Earthing Connectors 80408-5

Description
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 3/4 in Galv. Steel - #4 AWG Solid or Stranded Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 3/4 in Galv. Steel - #4 AWG Solid or Stranded Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 80408-5 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
80408-5
Grounding/Earthing Connectors 80408-5
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 3/4 in Galv. Steel - #4 AWG Solid or Stranded Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Operation/Application


  • Power Component Connection Type : Grounding Connection for Conductor to Ground Rod

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Conductor Combination 1 : 3/4 in Galv. Steel - #4 AWG Solid or Stranded
  • Installation Technology : Wedge
Buy Now Datasheet
Shear-Lok 3/4Inin Galv Stl-#4 / Te Connectivity / Energy Energydivision - Te Connectivity - 46AJ3757 - Newark, An Avnet Company
Chicago, IL, United States
Shear-Lok 3/4Inin Galv Stl-#4 / Te Connectivity / Energy Energydivision - Te Connectivity
46AJ3757
Shear-Lok 3/4Inin Galv Stl-#4 / Te Connectivity / Energy Energydivision - Te Connectivity 46AJ3757
SHEAR-LOK 3/4ININ GALV STL-#4 / TE CONNECTIVITY / ENERGY

SHEAR-LOK 3/4ININ GALV STL-#4 / TE CONNECTIVITY / ENERGY

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 80408-5 46AJ3757
Product Name Grounding/Earthing Connectors Shear-Lok 3/4Inin Galv Stl-#4 / Te Connectivity / Energy Energydivision - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Din Rail, Channel - 17-1SNA125260R0500-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 8 to 22 AWG
View Details