TE Connectivity DIN 41612 Connectors C42334A44A6

Description
TE Connectivity C42334A44A6
Request a Quote
Description
TE Connectivity C42334A44A6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 Connectors - 1354751 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1354751
DIN 41612 Connectors 1354751
TE Connectivity C42334A44A6

TE Connectivity C42334A44A6

Supplier's Site
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Din 41612 Pcb Connector; Product Range Amp - Te Connectivity - 16F7226 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector; Product Range Amp - Te Connectivity
16F7226
Din 41612 Pcb Connector; Product Range Amp - Te Connectivity 16F7226
DIN 41612 PCB Connector; Product Range:RP 622 Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:6mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Silver Plated Contacts; Contact Material:- RoHS Compliant: Yes

DIN 41612 PCB Connector; Product Range:RP 622 Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:6mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Silver Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1354751 C42334A44A6 16F7226
Product Name DIN 41612 Connectors Din 41612 Pcb Connector; Product Range Amp - Te Connectivity
Connector Type DIN Connector; Rectangular Connectors, Heavy Duty DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Paladin ® - 131-5118-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details