TE Connectivity Grounding/Earthing Connectors 83748-1

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection, Wire-to-Ground Rod Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection, Wire-to-Ground Rod Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 83748-1 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
83748-1
Grounding/Earthing Connectors 83748-1
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : RUS, CSA, UL Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection, Wire-to-Ground Rod Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : RUS, CSA, UL
  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Wire-to-Wire, Grounding Connection, Wire-to-Ground Rod

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Installation Technology : Wedge
Buy Now Datasheet
Wrench-Lok 4/0-4/0, 350-1/0 Energydivision - Te Connectivity - 46AJ3930 - Newark, An Avnet Company
Chicago, IL, United States
Wrench-Lok 4/0-4/0, 350-1/0 Energydivision - Te Connectivity
46AJ3930
Wrench-Lok 4/0-4/0, 350-1/0 Energydivision - Te Connectivity 46AJ3930
WRENCH-LOK 4/0-4/0, 350-1/0

WRENCH-LOK 4/0-4/0, 350-1/0

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 83748-1 46AJ3930
Product Name Grounding/Earthing Connectors Wrench-Lok 4/0-4/0, 350-1/0 Energydivision - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115498R1700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 6 to 20 AWG
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Din Rail, Channel - 2109-1SNK508011R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 6 to 24 AWG
View Details