TE Connectivity Grounding/Earthing Connectors 80408-7

Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Conductor Combination 1 : 5/8" Ground Rod, #6 Sol Cu, #8-#10 Sol/Str Cu Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Conductor Combination 1 : 5/8" Ground Rod, #6 Sol Cu, #8-#10 Sol/Str Cu Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 80408-7 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
80408-7
Grounding/Earthing Connectors 80408-7
Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Conductor Combination 1 : 5/8" Ground Rod, #6 Sol Cu, #8-#10 Sol/Str Cu Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Power Component Connection Type : Grounding Connection for Conductor to Ground Rod

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Conductor Combination 1 : 5/8" Ground Rod, #6 Sol Cu, #8-#10 Sol/Str Cu
  • Installation Technology : Wedge
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 80408-7
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115604R2100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 12 to 24 AWG
View Details
2 suppliers
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Din Rail, Channel - 17-1SNA510003R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 AWG
View Details
2 suppliers